Tektronix, Inc. Spectrum Analyzer 492

Description
The 492 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately) Amplitude comparison in 0.25 dB steps Dynamic range: 80 dB Three-knob operation Calibrated amplitude and frequency Resolution bandwidth: 1 MHz to 1 kHz The Tektronix 492 Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492 is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.
Datasheet
Description
The 492 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately) Amplitude comparison in 0.25 dB steps Dynamic range: 80 dB Three-knob operation Calibrated amplitude and frequency Resolution bandwidth: 1 MHz to 1 kHz The Tektronix 492 Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492 is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 492 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
492
Spectrum Analyzer 492
The 492 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately) Amplitude comparison in 0.25 dB steps Dynamic range: 80 dB Three-knob operation Calibrated amplitude and frequency Resolution bandwidth: 1 MHz to 1 kHz The Tektronix 492 Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492 is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.

The 492 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately)
  • Amplitude comparison in 0.25 dB steps
  • Dynamic range: 80 dB
  • Three-knob operation
  • Calibrated amplitude and frequency
  • Resolution bandwidth: 1 MHz to 1 kHz

The Tektronix 492 Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices.

The 492 is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 492
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details