Tektronix, Inc. Spectrum Analyzer RSA6106B

Description
The RSA6106B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-6.2 GHz 20 dBm 3rd order intercept at 2 GHz, typical Displayed average noise level –151 dBm/Hz at 2 GHz (–167 dBm/Hz, preamp on, typical) enables low-level signal search Revolutionary DPX displays transients with a minimum event duration of 3.7 μs Trigger on frequency edge or power level transients with a minimum event duration of 3.7 μs in the frequency domain, 9.1 ns in time domain Up to 7.15 s acquisitions at 110 MHz bandwidth can be directly stored as MATLAB compatible files High-performance spectrum analysis Fully preselected and image free at all times for maximum dynamic range at any acquisition bandwidth Fastest high-resolution sweep speed: 1 GHz sweep in 10 kHz RBW in less than 1 second Internal preamp up to 20 GHz DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color-graded displays based on frequency of occurrence Swept DPX spectrum enables unprecedented signal discovery over full instrument span DPX density trigger activated directly from DPX display Time-qualified and runt triggers trap elusive transients Frequency mask trigger captures any change in frequency domain Gap-free DPX spectrogram records up to 4444 days of spectral information for analysis and replay Interfaces with TekConnect® probes for RF probing Applications Spectrum management – find interference and unknown signals Radar/EW – full characterization of pulsed and hopping systems characterize radar and pulsed RF signals RF debug – components, modules, and systems Radio/Satellite communications – analyze time-variant behavior of cognitive radio and software-defined radio systems EMI diagnostics – increase confidence that designs will pass compliance testing Long Term Evolution (LTE), Cellular The RSA6106B gives you the functionality of a high-performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer - all in a single package. A typical 20 dBm TOI and -151 dBm/Hz DANL at 2 GHz gives you the dynamic range you expect for challenging spectrum analysis measurements.
Datasheet
Description
The RSA6106B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-6.2 GHz 20 dBm 3rd order intercept at 2 GHz, typical Displayed average noise level –151 dBm/Hz at 2 GHz (–167 dBm/Hz, preamp on, typical) enables low-level signal search Revolutionary DPX displays transients with a minimum event duration of 3.7 μs Trigger on frequency edge or power level transients with a minimum event duration of 3.7 μs in the frequency domain, 9.1 ns in time domain Up to 7.15 s acquisitions at 110 MHz bandwidth can be directly stored as MATLAB compatible files High-performance spectrum analysis Fully preselected and image free at all times for maximum dynamic range at any acquisition bandwidth Fastest high-resolution sweep speed: 1 GHz sweep in 10 kHz RBW in less than 1 second Internal preamp up to 20 GHz DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color-graded displays based on frequency of occurrence Swept DPX spectrum enables unprecedented signal discovery over full instrument span DPX density trigger activated directly from DPX display Time-qualified and runt triggers trap elusive transients Frequency mask trigger captures any change in frequency domain Gap-free DPX spectrogram records up to 4444 days of spectral information for analysis and replay Interfaces with TekConnect® probes for RF probing Applications Spectrum management – find interference and unknown signals Radar/EW – full characterization of pulsed and hopping systems characterize radar and pulsed RF signals RF debug – components, modules, and systems Radio/Satellite communications – analyze time-variant behavior of cognitive radio and software-defined radio systems EMI diagnostics – increase confidence that designs will pass compliance testing Long Term Evolution (LTE), Cellular The RSA6106B gives you the functionality of a high-performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer - all in a single package. A typical 20 dBm TOI and -151 dBm/Hz DANL at 2 GHz gives you the dynamic range you expect for challenging spectrum analysis measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA6106B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA6106B
Spectrum Analyzer RSA6106B
The RSA6106B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-6.2 GHz 20 dBm 3rd order intercept at 2 GHz, typical Displayed average noise level –151 dBm/Hz at 2 GHz (–167 dBm/Hz, preamp on, typical) enables low-level signal search Revolutionary DPX displays transients with a minimum event duration of 3.7 μs Trigger on frequency edge or power level transients with a minimum event duration of 3.7 μs in the frequency domain, 9.1 ns in time domain Up to 7.15 s acquisitions at 110 MHz bandwidth can be directly stored as MATLAB compatible files High-performance spectrum analysis Fully preselected and image free at all times for maximum dynamic range at any acquisition bandwidth Fastest high-resolution sweep speed: 1 GHz sweep in 10 kHz RBW in less than 1 second Internal preamp up to 20 GHz DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color-graded displays based on frequency of occurrence Swept DPX spectrum enables unprecedented signal discovery over full instrument span DPX density trigger activated directly from DPX display Time-qualified and runt triggers trap elusive transients Frequency mask trigger captures any change in frequency domain Gap-free DPX spectrogram records up to 4444 days of spectral information for analysis and replay Interfaces with TekConnect® probes for RF probing Applications Spectrum management – find interference and unknown signals Radar/EW – full characterization of pulsed and hopping systems characterize radar and pulsed RF signals RF debug – components, modules, and systems Radio/Satellite communications – analyze time-variant behavior of cognitive radio and software-defined radio systems EMI diagnostics – increase confidence that designs will pass compliance testing Long Term Evolution (LTE), Cellular The RSA6106B gives you the functionality of a high-performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer - all in a single package. A typical 20 dBm TOI and -151 dBm/Hz DANL at 2 GHz gives you the dynamic range you expect for challenging spectrum analysis measurements.

The RSA6106B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-6.2 GHz
  • 20 dBm 3rd order intercept at 2 GHz, typical
  • Displayed average noise level –151 dBm/Hz at 2 GHz (–167 dBm/Hz, preamp on, typical) enables low-level signal search
  • Revolutionary DPX displays transients with a minimum event duration of 3.7 μs
  • Trigger on frequency edge or power level transients with a minimum event duration of 3.7 μs in the frequency domain, 9.1 ns in time domain
  • Up to 7.15 s acquisitions at 110 MHz bandwidth can be directly stored as MATLAB compatible files
  • High-performance spectrum analysis Fully preselected and image free at all times for maximum dynamic range at any acquisition bandwidth
  • Fastest high-resolution sweep speed: 1 GHz sweep in 10 kHz RBW in less than 1 second
  • Internal preamp up to 20 GHz
  • DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color-graded displays based on frequency of occurrence
  • Swept DPX spectrum enables unprecedented signal discovery over full instrument span
  • DPX density trigger activated directly from DPX display
  • Time-qualified and runt triggers trap elusive transients
  • Frequency mask trigger captures any change in frequency domain
  • Gap-free DPX spectrogram records up to 4444 days of spectral information for analysis and replay
  • Interfaces with TekConnect® probes for RF probing

Applications

  • Spectrum management – find interference and unknown signals
  • Radar/EW – full characterization of pulsed and hopping systems characterize radar and pulsed RF signals
  • RF debug – components, modules, and systems
  • Radio/Satellite communications – analyze time-variant behavior of cognitive radio and software-defined radio systems
  • EMI diagnostics – increase confidence that designs will pass compliance testing
  • Long Term Evolution (LTE), Cellular

The RSA6106B gives you the functionality of a high-performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-analyze capability of a real-time spectrum analyzer - all in a single package. A typical 20 dBm TOI and -151 dBm/Hz DANL at 2 GHz gives you the dynamic range you expect for challenging spectrum analysis measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA6106B
Product Name Spectrum Analyzer
Frequency Range 6.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details