Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 4 Model B 4GB

Description
Manufacturer: Raspberry Pi 4 Model B 4GB Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-A72 RAM Capacity/Installed: 4GB Base Product Number: RASPBERRY PI Color: green
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi 4 Model B 4GB Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-A72 RAM Capacity/Installed: 4GB Base Product Number: RASPBERRY PI Color: green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 4 Model B 4GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 4 Model B 4GB
Single Board Computers (SBCs) Raspberry Pi 4 Model B 4GB
Manufacturer: Raspberry Pi 4 Model B 4GB Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-A72 RAM Capacity/Installed: 4GB Base Product Number: RASPBERRY PI Color: green

Manufacturer: Raspberry Pi 4 Model B 4GB
Category: Single Board Computers (SBCs)
Series: Raspberry Pi 4 Model B
Package: Bulk
Product Status: Active
Core Processor: ARM® Cortex®-A72
RAM Capacity/Installed: 4GB
Base Product Number: RASPBERRY PI
Color: green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 4 Model B 4GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-813I-00A1E-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 256000 MB
Ports USB
View Details
2 suppliers
Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1000 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 100 MHz
View Details