Raspberry Pi Single Board Computers (SBCs) - RASPBERRY PI 4B/4GB RASPBERRY PI 4B/4GB

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Series: Raspberry Pi 4 Model B Package: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Series: Raspberry Pi 4 Model B Package: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - RASPBERRY PI 4B/4GB - RASPBERRY PI 4B/4GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - RASPBERRY PI 4B/4GB
RASPBERRY PI 4B/4GB
Single Board Computers (SBCs) - RASPBERRY PI 4B/4GB RASPBERRY PI 4B/4GB
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Series: Raspberry Pi 4 Model B Package: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Raspberry Pi
Series: Raspberry Pi 4 Model B
Package: Bulk
Core Processor: ARM® Cortex®-A72
Speed: 1.5GHz
Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm)
Operating Temperature: 0°C ~ 50°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number RASPBERRY PI 4B/4GB
Product Name Single Board Computers (SBCs) - RASPBERRY PI 4B/4GB
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2600 MHz
View Details