Raspberry Pi Single Board Computers (SBCs), Computer On Module (COM) RASPBERRY PI 3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs), Computer On Module (COM) Series: Raspberry Pi 3 Model B Package: Bulk Product Status: Active Speed: 1.2GHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs), Computer On Module (COM) Series: Raspberry Pi 3 Model B Package: Bulk Product Status: Active Speed: 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs), Computer On Module (COM) - RASPBERRY PI 3 - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs), Computer On Module (COM)
RASPBERRY PI 3
Single Board Computers (SBCs), Computer On Module (COM) RASPBERRY PI 3
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs), Computer On Module (COM) Series: Raspberry Pi 3 Model B Package: Bulk Product Status: Active Speed: 1.2GHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs), Computer On Module (COM)
Series: Raspberry Pi 3 Model B
Package: Bulk
Product Status: Active
Speed: 1.2GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number RASPBERRY PI 3
Product Name Single Board Computers (SBCs), Computer On Module (COM)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-3260LZ22GS3A2-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features Watchdog Timer
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC7410 or MPC750
Computer Bus PCI; VME Bus; SCSI
CPU Speed 400 to 500 MHz
View Details
NEXCOM USA
Specs
Processor / CPU VIA Eden
Computer Bus PCI
CPU Speed 800 MHz
View Details