Raspberry Pi Single Board Computers RASPBERRY PI 3 A+

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers Series: Raspberry Pi 3 Model A+ Operating Temperature: 0°C ~ 50°C Speed: 1.4GHz Package: Bulk
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers Series: Raspberry Pi 3 Model A+ Operating Temperature: 0°C ~ 50°C Speed: 1.4GHz Package: Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers - RASPBERRY PI 3 A+ - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers
RASPBERRY PI 3 A+
Single Board Computers RASPBERRY PI 3 A+
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers Series: Raspberry Pi 3 Model A+ Operating Temperature: 0°C ~ 50°C Speed: 1.4GHz Package: Bulk

Alternative Parts (Cross-Reference): Cross
Manufacturer: Raspberry Pi
Category: Single Board Computers
Series: Raspberry Pi 3 Model A+
Operating Temperature: 0°C ~ 50°C
Speed: 1.4GHz
Package: Bulk

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number RASPBERRY PI 3 A+
Product Name Single Board Computers
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1100 MHz
View Details