Raspberry Pi Single Board Computers (SBCs) Raspberry Pi CM3+ 16GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Product Status: Active Series: Raspberry Pi Compute Module 3+ RAM Size: 1 GB Memory Size: 16 GB Type: Compute Module Connector Type: USB ; GPIO ; HDMI ; CSI ; DSI
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Product Status: Active Series: Raspberry Pi Compute Module 3+ RAM Size: 1 GB Memory Size: 16 GB Type: Compute Module Connector Type: USB ; GPIO ; HDMI ; CSI ; DSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi CM3+ 16GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi CM3+ 16GB
Single Board Computers (SBCs) Raspberry Pi CM3+ 16GB
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Product Status: Active Series: Raspberry Pi Compute Module 3+ RAM Size: 1 GB Memory Size: 16 GB Type: Compute Module Connector Type: USB ; GPIO ; HDMI ; CSI ; DSI

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Product Status: Active
Series: Raspberry Pi Compute Module 3+
RAM Size: 1 GB
Memory Size: 16 GB
Type: Compute Module
Connector Type: USB ; GPIO ; HDMI ; CSI ; DSI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi CM3+ 16GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 602-CC-SB-WMX-L87C-N-ND - DigiKey
Specs
CPU Speed 800 MHz
Main Memory 0 to 1000 MB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details