Raspberry Pi Single Board Computers Raspberry Pi CM3+ 8GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers Frequency: 1.2 GHz Operating Supply Voltage: 1.8 V, 3.3 V Memory Type: DDR2 Number of Cores: 1 Core
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers Frequency: 1.2 GHz Operating Supply Voltage: 1.8 V, 3.3 V Memory Type: DDR2 Number of Cores: 1 Core
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers - Raspberry Pi CM3+ 8GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers
Raspberry Pi CM3+ 8GB
Single Board Computers Raspberry Pi CM3+ 8GB
Manufacturer: Raspberry Pi Category: Single Board Computers Frequency: 1.2 GHz Operating Supply Voltage: 1.8 V, 3.3 V Memory Type: DDR2 Number of Cores: 1 Core

Manufacturer: Raspberry Pi
Category: Single Board Computers
Frequency: 1.2 GHz
Operating Supply Voltage: 1.8 V, 3.3 V
Memory Type: DDR2
Number of Cores: 1 Core

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi CM3+ 8GB
Product Name Single Board Computers
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1100 MHz
View Details