Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 4 Model B 2GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Storage Interface: microSD USB: USB 2.0 (2), USB 3.0 (2) Digital I/O Lines: 40 Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI
Request a Quote
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Storage Interface: microSD USB: USB 2.0 (2), USB 3.0 (2) Digital I/O Lines: 40 Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Raspberry Pi 4 Model B 2GB features a 64-bit quad-core Cortex-A72 processor running at 1.8GHz, providing enhanced performance compared to previous models. It supports dual-display output at resolutions up to 4K through two micro HDMI ports and includes hardware video decoding capabilities for 4Kp60. The board is equipped with 2GB of LPDDR4 RAM and offers various connectivity options, including dual-band wireless LAN (2.4GHz and 5.0GHz), Bluetooth 5.0, Gigabit Ethernet, and four USB ports (two USB 3.0 and two USB 2.0). The Raspberry Pi 4 Model B maintains compatibility with earlier Raspberry Pi models through a standard 40-pin GPIO header. It also features a microSD card slot for storage and supports Power over Ethernet (PoE) with an additional PoE HAT. The operating temperature range is from 0 to 50°C, making it suitable for various applications. This model is ideal for projects requiring a compact, powerful computing solution with extensive multimedia capabilities.

Datasheet Summary
Powered by GS/AI

The Raspberry Pi 4 Model B 2GB features a 64-bit quad-core Cortex-A72 processor running at 1.8GHz, providing enhanced performance compared to previous models. It supports dual-display output at resolutions up to 4K through two micro HDMI ports and includes hardware video decoding capabilities for 4Kp60. The board is equipped with 2GB of LPDDR4 RAM and offers various connectivity options, including dual-band wireless LAN (2.4GHz and 5.0GHz), Bluetooth 5.0, Gigabit Ethernet, and four USB ports (two USB 3.0 and two USB 2.0). The Raspberry Pi 4 Model B maintains compatibility with earlier Raspberry Pi models through a standard 40-pin GPIO header. It also features a microSD card slot for storage and supports Power over Ethernet (PoE) with an additional PoE HAT. The operating temperature range is from 0 to 50°C, making it suitable for various applications. This model is ideal for projects requiring a compact, powerful computing solution with extensive multimedia capabilities.

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 4 Model B 2GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 4 Model B 2GB
Single Board Computers (SBCs) Raspberry Pi 4 Model B 2GB
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Storage Interface: microSD USB: USB 2.0 (2), USB 3.0 (2) Digital I/O Lines: 40 Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Series: Raspberry Pi 4 Model B
Package: Bulk
Product Status: Active
Storage Interface: microSD
USB: USB 2.0 (2), USB 3.0 (2)
Digital I/O Lines: 40
Operating Temperature: 0°C ~ 50°C
Base Product Number: RASPBERRY PI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 4 Model B 2GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-218Z-S0A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1500 MHz
Features Watchdog Timer
View Details
Freescale P5020 QorIQ VME64X/VXS Single Board Computer - MVME8100 - Artesyn Embedded Power
Specs
Computer Bus PCIe; USB; VME Bus
CPU Speed 1800 to 2000 MHz
Features Watchdog Timer
View Details
Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2600 MHz
View Details