Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 4 Model B 8GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 8GB Storage Interface: microSD Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core processor
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 8GB Storage Interface: microSD Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core processor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 4 Model B 8GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 4 Model B 8GB
Single Board Computers (SBCs) Raspberry Pi 4 Model B 8GB
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 8GB Storage Interface: microSD Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core processor

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Series: Raspberry Pi 4 Model B
USB: USB 2.0 (2), USB 3.0 (2)
RAM Capacity/Installed: 8GB
Storage Interface: microSD
Base Product Number: RASPBERRY PI
Core Processor: 64-bit quad-core processor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 4 Model B 8GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2600 MHz
View Details