Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 4 Model B 1GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core Cortex-A72 processor USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 1GB Power Supply Requirement: 5V @ 3A (USB Type-C), sold separately
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core Cortex-A72 processor USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 1GB Power Supply Requirement: 5V @ 3A (USB Type-C), sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 4 Model B 1GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 4 Model B 1GB
Single Board Computers (SBCs) Raspberry Pi 4 Model B 1GB
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core Cortex-A72 processor USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 1GB Power Supply Requirement: 5V @ 3A (USB Type-C), sold separately

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Series: Raspberry Pi 4 Model B
Base Product Number: RASPBERRY PI
Core Processor: 64-bit quad-core Cortex-A72 processor
USB: USB 2.0 (2), USB 3.0 (2)
RAM Capacity/Installed: 1GB
Power Supply Requirement: 5V @ 3A (USB Type-C), sold separately

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 4 Model B 1GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286G2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
Miniature Development Computer Board - Micro-MENZU Board - OneTech Group
Specs
Processor / CPU ATSAML10E16A-AU?ARM Cortex-M23
Main Memory 0 MB
Flash Memory 64 KB
View Details
Matrox Supersight - 5100 SHB - Matrox Imaging
Specs
Processor / CPU Intel® Xeon®; Quad-Core Intel® Xeon®
Computer Bus PCIe; USB; PCIe 2.0
CPU Speed 2830 MHz
View Details