Raspberry Pi Single Board Computers (SBCs) Raspberry Pi CM3+ 32GB

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi Speed: 1.2GHz Product Status: Active Package: Bulk USB: USB 2.0 (1) Size / Dimension: 2.660" x 1.220" (67.56mm x 30.48mm) Core Processor: ARM® Cortex®-A53 VideoCore
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi Speed: 1.2GHz Product Status: Active Package: Bulk USB: USB 2.0 (1) Size / Dimension: 2.660" x 1.220" (67.56mm x 30.48mm) Core Processor: ARM® Cortex®-A53 VideoCore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi CM3+ 32GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi CM3+ 32GB
Single Board Computers (SBCs) Raspberry Pi CM3+ 32GB
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi Speed: 1.2GHz Product Status: Active Package: Bulk USB: USB 2.0 (1) Size / Dimension: 2.660" x 1.220" (67.56mm x 30.48mm) Core Processor: ARM® Cortex®-A53 VideoCore

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Series: Raspberry Pi
Speed: 1.2GHz
Product Status: Active
Package: Bulk
USB: USB 2.0 (1)
Size / Dimension: 2.660" x 1.220" (67.56mm x 30.48mm)
Core Processor: ARM® Cortex®-A53 VideoCore

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi CM3+ 32GB
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
NEXCOM USA
Specs
Processor / CPU VIA Eden
Computer Bus PCI
CPU Speed 1000 MHz
View Details