Raspberry Pi Single Board Computers (SBCs) - Raspberry Pi Zero 2 W Raspberry Pi Zero 2 W

Description
Alternative Parts (Cross-Reference): Cross Power (W): 5V, via Micro USB or GPIO Manufacturer: Raspberry Pi Form Factor: 65mm × 30mm Connectivity: 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna Operating Temperature: -20°C to +70°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Power (W): 5V, via Micro USB or GPIO Manufacturer: Raspberry Pi Form Factor: 65mm × 30mm Connectivity: 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna Operating Temperature: -20°C to +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi Zero 2 W - Raspberry Pi Zero 2 W - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - Raspberry Pi Zero 2 W
Raspberry Pi Zero 2 W
Single Board Computers (SBCs) - Raspberry Pi Zero 2 W Raspberry Pi Zero 2 W
Alternative Parts (Cross-Reference): Cross Power (W): 5V, via Micro USB or GPIO Manufacturer: Raspberry Pi Form Factor: 65mm × 30mm Connectivity: 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna Operating Temperature: -20°C to +70°C

Alternative Parts (Cross-Reference): Cross
Power (W): 5V, via Micro USB or GPIO
Manufacturer: Raspberry Pi
Form Factor: 65mm × 30mm
Connectivity: 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna
Operating Temperature: -20°C to +70°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi Zero 2 W
Product Name Single Board Computers (SBCs) - Raspberry Pi Zero 2 W
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-501G2-KSA1E-ND - DigiKey
Specs
Processor / CPU Intel Core i7/i5/i3/Pentium/Celeron
CPU Speed 2500 to 3400 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium II
Computer Bus ISA/EISA; PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 233 MHz
View Details