Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 3 Model B

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 3 Model B - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 3 Model B
Single Board Computers (SBCs) Raspberry Pi 3 Model B
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
Platform: Windows
Clock Rate: 1.2GHz
Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor
Board Type: Raspberry Pi 3 Model B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 3 Model B
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286G2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
VME Board with Freescale MPC8540 System-on-chip Processor - MVME3100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8540 PowerQUICC III – PowerPC e500 core
Computer Bus PCI; PCI-X; PMC Bus; USB; VME Bus
CPU Speed 833 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1000 MHz
View Details