Raspberry Pi Embedded Computers Single Board Computers (SBCs) SC0678

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Embedded Computers Single Board Computers (SBCs) Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032 Package: Box Product Status: Active Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 2.170" x 1.570" (55.00mm x 40.00mm) Expansion Site/Bus: I²C, SPI, UART
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Embedded Computers Single Board Computers (SBCs) Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032 Package: Box Product Status: Active Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 2.170" x 1.570" (55.00mm x 40.00mm) Expansion Site/Bus: I²C, SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers Single Board Computers (SBCs) - SC0678 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers Single Board Computers (SBCs)
SC0678
Embedded Computers Single Board Computers (SBCs) SC0678
Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Embedded Computers Single Board Computers (SBCs) Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032 Package: Box Product Status: Active Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 2.170" x 1.570" (55.00mm x 40.00mm) Expansion Site/Bus: I²C, SPI, UART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Raspberry Pi
Category: Embedded Computers Single Board Computers (SBCs)
Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032
Package: Box
Product Status: Active
Core Processor: ARM® Cortex®-A72
Speed: 1.5GHz
Size / Dimension: 2.170" x 1.570" (55.00mm x 40.00mm)
Expansion Site/Bus: I²C, SPI, UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number SC0678
Product Name Embedded Computers Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-1123C-S3A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features RoHS; Watchdog Timer
View Details
Freescale P5020 QorIQ VME64X/VXS Single Board Computer - MVME8100 - Artesyn Embedded Power
Specs
Computer Bus PCIe; USB; VME Bus
CPU Speed 1800 to 2000 MHz
Features Watchdog Timer
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1260 MHz
View Details