Raspberry Pi Single Board Computers (SBCs) Raspberry Pi 3 Model B+

Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) USB: CanaKit 2.5A Micro USB Power Supply Power Supply Type: CanaKit 2.5A Micro USB Power Supply Connectivity: USB RAM Size: 1 GB Mounting Type: Fixed Type: Parameter Core Processor: ARM® Cortex®-A53, VideoCore
Request a Quote Datasheet
Description
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) USB: CanaKit 2.5A Micro USB Power Supply Power Supply Type: CanaKit 2.5A Micro USB Power Supply Connectivity: USB RAM Size: 1 GB Mounting Type: Fixed Type: Parameter Core Processor: ARM® Cortex®-A53, VideoCore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - Raspberry Pi 3 Model B+ - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs)
Raspberry Pi 3 Model B+
Single Board Computers (SBCs) Raspberry Pi 3 Model B+
Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) USB: CanaKit 2.5A Micro USB Power Supply Power Supply Type: CanaKit 2.5A Micro USB Power Supply Connectivity: USB RAM Size: 1 GB Mounting Type: Fixed Type: Parameter Core Processor: ARM® Cortex®-A53, VideoCore

Manufacturer: Raspberry Pi
Category: Single Board Computers (SBCs)
USB: CanaKit 2.5A Micro USB Power Supply
Power Supply Type: CanaKit 2.5A Micro USB Power Supply
Connectivity: USB
RAM Size: 1 GB
Mounting Type: Fixed
Type: Parameter
Core Processor: ARM® Cortex®-A53, VideoCore

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number Raspberry Pi 3 Model B+
Product Name Single Board Computers (SBCs)
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200/Celeron N3350/ Atom™ E3900 series Pico-ITX SBC - MIO-2360N-S1A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron N3350
CPU Speed 2400 MHz
Features RJ-45 Connectors
View Details
2 suppliers
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1260 MHz
View Details