Raspberry Pi Single Board Computers (SBCs) - RASPBERRY PI 4B/2GB RASPBERRY PI 4B/2GB

Description
Alternative Parts (Cross-Reference): Cross Package: Bulk Product Status: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Package: Bulk Product Status: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - RASPBERRY PI 4B/2GB - RASPBERRY PI 4B/2GB - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - RASPBERRY PI 4B/2GB
RASPBERRY PI 4B/2GB
Single Board Computers (SBCs) - RASPBERRY PI 4B/2GB RASPBERRY PI 4B/2GB
Alternative Parts (Cross-Reference): Cross Package: Bulk Product Status: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C Base Product Number: RASPBERRY PI

Alternative Parts (Cross-Reference): Cross
Package: Bulk
Product Status: Bulk
Core Processor: ARM® Cortex®-A72
Speed: 1.5GHz
Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm)
Operating Temperature: 0°C ~ 50°C
Base Product Number: RASPBERRY PI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Single Board Computers (SBC)
Product Number RASPBERRY PI 4B/2GB
Product Name Single Board Computers (SBCs) - RASPBERRY PI 4B/2GB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-610V3-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
PC/104 x 86 Embedded SoC Module with CRT/LCD and LAN - CEX-i423 - Computer Express L.L.C.
Specs
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); USB
Main Memory 128 MB
Ports Serial Interface; Parallel Interface
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Pentium 4
Computer Bus ISA/EISA; PCI
CPU Speed 2400 MHz
View Details