Altech Corp. Feed-Through Triple Level CTL2.5U-H(L)

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTL2.5U-H(L) is a feed-through triple level terminal block designed for efficient wiring in various applications. It supports wire sizes from 22 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of 300 V to 500 V AC/DC. The current rating is up to 25 A, making it suitable for moderate power distribution tasks. The terminal block is constructed from polyamide 66, ensuring durability and resistance to high temperatures. It features a screw clamp connection for secure wire attachment and requires a torque of 4.5 lb-in (0.4 Nm) for installation. The product is compatible with standard flat head screwdrivers for ease of use. Additionally, it is available in various colors for easy identification and organization in panel setups. This terminal block is appropriate for applications requiring reliable connections in control and automation systems.

Datasheet Summary
Powered by GS/AI

The CTL2.5U-H(L) is a feed-through triple level terminal block designed for efficient wiring in various applications. It supports wire sizes from 22 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of 300 V to 500 V AC/DC. The current rating is up to 25 A, making it suitable for moderate power distribution tasks. The terminal block is constructed from polyamide 66, ensuring durability and resistance to high temperatures. It features a screw clamp connection for secure wire attachment and requires a torque of 4.5 lb-in (0.4 Nm) for installation. The product is compatible with standard flat head screwdrivers for ease of use. Additionally, it is available in various colors for easy identification and organization in panel setups. This terminal block is appropriate for applications requiring reliable connections in control and automation systems.

Suppliers

Company
Product
Description
Supplier Links
Feed-Through Triple Level - CTL2.5U-H(L) - Altech Corp.
Flemington, NJ, USA
Feed-Through Triple Level
CTL2.5U-H(L)
Feed-Through Triple Level CTL2.5U-H(L)
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
DIN Rail Terminal Blocks - CTL2.5U-H(L) - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTL2.5U-H(L)
DIN Rail Terminal Blocks CTL2.5U-H(L)
DIN Rail Terminal Blocks 3 Wire Snsr Trm Blck 6mm10A

DIN Rail Terminal Blocks 3 Wire Snsr Trm Blck 6mm10A

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number CTL2.5U-H(L) CTL2.5U-H(L)
Product Name Feed-Through Triple Level DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHs VDE Component Mark; RoHS Compliant
Terminal Block Type Three Level DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.121 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details