The CY4/W is a single-level feed-through terminal block from the Altech CY Series, designed for machine control, automation, and power distribution applications. It features a universal screw terminal design with snap-on mounting to standard 35 mm DIN rail, and supports a wire size range of 24-10 AWG (0.2-4 mm²). The terminal block is rated for 1000 V AC/DC and 24 A, with a torque requirement of 4.5 lb-in (0.8 Nm). It has a width of 6 mm, height of 49 mm with DIN rail, and length of 50 mm, weighing 10.4 g per piece. The insulation material is polyamide 66, and it meets IEC 60947-7-1 standards. The part is supplied in red color, with a 100-piece standard pack.
FEATURES
APPLICATIONS
DIN Rail Terminal Blocks DIN Term Blk, Screw, Feed-Thru,30A, 600V, 24-10AWG, 6mm, white
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CY4/W | CY4/W | CY4/W |
| Product Name | Single Level Feed Through Terminal Block | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | UL Listing Mark; IEC | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 2 | 2 | |
| North American | 24 to 10 AWG | 24 to 10 AWG |