Altech Corp. 5 x 20 and 5 x 25 mm Fuse Terminal Blocks CSFL4U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 x 20 and 5 x 25 mm Fuse Terminal Blocks - CSFL4U - Altech Corp.
Flemington, NJ, USA
5 x 20 and 5 x 25 mm Fuse Terminal Blocks
CSFL4U
5 x 20 and 5 x 25 mm Fuse Terminal Blocks CSFL4U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in. - 70078327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in.
70078327
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in. 70078327
Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.

Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CSFL4U 70078327
Product Name 5 x 20 and 5 x 25 mm Fuse Terminal Blocks Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in.
Mounting Options 15 mm DIN Rail; 32 mm DIN Rail (optional feature); 35 mm DIN Rail (optional feature) 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.124 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details