Altech Corp. Terminal Blocks CXF4(L)110-240V/BU

Description
DIN Term Blk, Spring, Fuse 5x20mm, LED
Request a Quote
Description
DIN Term Blk, Spring, Fuse 5x20mm, LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CXF4(L)110-240V/BU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CXF4(L)110-240V/BU
Terminal Blocks CXF4(L)110-240V/BU
DIN Term Blk, Spring, Fuse 5x20mm, LED

DIN Term Blk, Spring, Fuse 5x20mm, LED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number CXF4(L)110-240V/BU
Product Name Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers