Altech Corp. Terminal Blocks CTS4U-N/G

Description
DIN Term Blk, Screw, Feed-Thru
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Feed-Thru
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CTS4U-N/G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CTS4U-N/G
Terminal Blocks CTS4U-N/G
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1299-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1299-ND
Terminal Blocks - Din Rail, Channel 1920-1299-ND
CONN TERM BLK FEED THRU 10-22AWG

CONN TERM BLK FEED THRU 10-22AWG

Buy Now Datasheet
Terminal Block;Feed-Through;DIN Rail;35A;600V;22-10 AWG;6mm Thickness;Green - 70077813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block;Feed-Through;DIN Rail;35A;600V;22-10 AWG;6mm Thickness;Green
70077813
Terminal Block;Feed-Through;DIN Rail;35A;600V;22-10 AWG;6mm Thickness;Green 70077813
Terminal Block;Feed-Through;D IN Rail;35A;600V;22-10 AWG;6mm Thickness;Green

Terminal Block;Feed-Through;DIN Rail;35A;600V;22-10 AWG;6mm Thickness;Green

Supplier's Site
DIN Rail Terminal Blocks - CTS4U-N/G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTS4U-N/G
DIN Rail Terminal Blocks CTS4U-N/G
DIN Rail Terminal Blocks F/T term block

DIN Rail Terminal Blocks F/T term block

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTS4U-N/G 1920-1299-ND 70077813 CTS4U-N/G
Product Name Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block;Feed-Through;DIN Rail;35A;600V;22-10 AWG;6mm Thickness;Green DIN Rail Terminal Blocks
Terminal Block Type Single Feed Through Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
North American 10 to 22 AWG 22 to 10 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers