Altech Corp. Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm CSC2.5T2-2

Description
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.
Description
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm - 70077153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm
70077153
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm 70077153
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70077153
Product Name Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - 29.208 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details