Altech Corp. Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in. CSFL4U(L)/24

Description
Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.
Description
Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in. - 70077232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in.
70077232
Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in. 70077232
Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.

Terminal Blocks, 600 V Voltage Rating, 6.3 A Current Rating, 9.5 mm Stripping Length
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These terminals have a hinged carrier that has a specially designed space for a cartridge type glass fuse. The fuse can be engaged or disengaged by the movement of the carrier.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70077232
Product Name Terminal Block; 6.3 A; 600 V; Cartridge; 58 mm L x 43 mm H; 9.5 mm; 7 lb. in.
Mounting Options Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type Single Feed Through; Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 607-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 5
Body Material Phenolic, XP
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details