Altech Corp. Terminal Blocks CSDL4U

Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Disconnect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CSDL4U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CSDL4U
Terminal Blocks CSDL4U
DIN Term Blk, Screw, Disconnect

DIN Term Blk, Screw, Disconnect

Buy Now
Terminal Block; 2 Screw Clamps; 58 mm Lx 43 mm H; 600 V (CSA); 14 A (CSA) - 70077151 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 2 Screw Clamps; 58 mm Lx 43 mm H; 600 V (CSA); 14 A (CSA)
70077151
Terminal Block; 2 Screw Clamps; 58 mm Lx 43 mm H; 600 V (CSA); 14 A (CSA) 70077151
Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 7 lb. in. Torque Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 7 lb. in. Torque
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.

Supplier's Site
DIN Rail Terminal Blocks - CSDL4U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CSDL4U
DIN Rail Terminal Blocks CSDL4U
DIN Rail Terminal Blocks Feed-thru Termblock

DIN Rail Terminal Blocks Feed-thru Termblock

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CSDL4U 70077151 CSDL4U
Product Name Terminal Blocks Terminal Block; 2 Screw Clamps; 58 mm Lx 43 mm H; 600 V (CSA); 14 A (CSA) DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7757-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details