Altech Corp. Feed-Through & Multi-Connection Spring Clamp Terminal Blocks CSC4T2-2

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed-Through & Multi-Connection Spring Clamp Terminal Blocks - CSC4T2-2 - Altech Corp.
Flemington, NJ, USA
Feed-Through & Multi-Connection Spring Clamp Terminal Blocks
CSC4T2-2
Feed-Through & Multi-Connection Spring Clamp Terminal Blocks CSC4T2-2
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Block; 25 A (cULus), 32 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm - 70077155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 25 A (cULus), 32 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm
70077155
Terminal Block; 25 A (cULus), 32 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm 70077155
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Supplier's Site
DIN Rail Terminal Blocks - CSC4T2-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CSC4T2-2
DIN Rail Terminal Blocks CSC4T2-2
DIN Rail Terminal Blocks Feed-thru Termblock

DIN Rail Terminal Blocks Feed-thru Termblock

Buy Now Datasheet

Technical Specifications

  Altech Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CSC4T2-2 70077155 CSC4T2-2
Product Name Feed-Through & Multi-Connection Spring Clamp Terminal Blocks Terminal Block; 25 A (cULus), 32 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.168 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers