Altech Corp. Terminal Block; 20 A; 600 V; 22 to 14 AWG; 58 mm L x 5 mm W x 36 mm H; 9 mm CSC2.5T

Description
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.
Datasheet
Description
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 20 A; 600 V; 22 to 14 AWG; 58 mm L x 5 mm W x 36 mm H; 9 mm - 70078335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 20 A; 600 V; 22 to 14 AWG; 58 mm L x 5 mm W x 36 mm H; 9 mm
70078335
Terminal Block; 20 A; 600 V; 22 to 14 AWG; 58 mm L x 5 mm W x 36 mm H; 9 mm 70078335
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.

Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.

Supplier's Site
DIN Rail Terminal Blocks - CSC2.5T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CSC2.5T
DIN Rail Terminal Blocks CSC2.5T
DIN Rail Terminal Blocks F/T Spring Clamp

DIN Rail Terminal Blocks F/T Spring Clamp

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 70078335 CSC2.5T
Product Name Terminal Block; 20 A; 600 V; 22 to 14 AWG; 58 mm L x 5 mm W x 36 mm H; 9 mm DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Voltage Rating 600 volts 750 volts
Current Rating 20 amps 24 amps
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
High and Medium-Power Terminal Blocks - HP-AT101-6-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details