Altech Corp. Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm CSC2.5T1-2

Description
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.
Description
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm - 70077152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm
70077152
Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm 70077152
Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Terminal Block, Insulation Material Polyamide 6.6, Stripping Length 9 mm
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
Feed-through spring clamp terminals offer a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications. Altech multiple connection spring clamp terminals offer a reliable solution for problems posed by multiple voltage connections. The terminal eliminates conventional method of cross connection ⁄ looping, saving additional space.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70077152
Product Name Terminal Block; 20 A (cULus), 24 A (IEC); 600 V (cULus), 750 V (IEC); 9 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 609-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details