Altech Corp. Terminal Blocks - Din Rail, Channel CPG4/3

Description
DIN TERM BLK, PUSH-IN, GRND, 3 C
Request a Quote
Description
DIN TERM BLK, PUSH-IN, GRND, 3 C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block 1920-CPG4/3-ND is a DIN rail-mounted component designed for efficient electrical connections. It features three connection ground terminals and is suitable for wire sizes ranging from 24 to 10 AWG (0.2 to 4.0 mm¬=). The product is rated for a voltage of 600 V and can handle a current rating of up to 32 A. Constructed from polyamide 66, it offers durability and resistance to environmental factors. The dimensions of the terminal block are 35 mm in width and 15 mm in height when mounted on a DIN rail. This terminal block is ideal for applications requiring reliable grounding and easy installation with push-in connections.

Datasheet Summary
Powered by GS/AI

The Terminal Block 1920-CPG4/3-ND is a DIN rail-mounted component designed for efficient electrical connections. It features three connection ground terminals and is suitable for wire sizes ranging from 24 to 10 AWG (0.2 to 4.0 mm¬=). The product is rated for a voltage of 600 V and can handle a current rating of up to 32 A. Constructed from polyamide 66, it offers durability and resistance to environmental factors. The dimensions of the terminal block are 35 mm in width and 15 mm in height when mounted on a DIN rail. This terminal block is ideal for applications requiring reliable grounding and easy installation with push-in connections.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1920-CPG4/3-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-CPG4/3-ND
Terminal Blocks - Din Rail, Channel 1920-CPG4/3-ND
DIN TERM BLK, PUSH-IN, GRND, 3 C

DIN TERM BLK, PUSH-IN, GRND, 3 C

Buy Now Datasheet
 - CPG4/3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DIN Term Blk, Push-In, Grnd, 3 Conn

DIN Term Blk, Push-In, Grnd, 3 Conn

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-CPG4/3-ND CPG4/3
Product Name Terminal Blocks - Din Rail, Channel
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
GEE Turret Terminal Board - 15301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Glass Epoxy
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details