Altech Corp. Terminal Blocks CXDL2.5

Description
DIN Term Blk, Spring, Dbl Level
Request a Quote
Description
DIN Term Blk, Spring, Dbl Level
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block - Din Rail, Channel, part number 1920-1313-ND, features a double level design with two feedthrough circuits, suitable for distribution applications. It accommodates wire sizes from 24 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of up to 600 V and a current rating of 20 A to 24 A. The insulation material is polyamide 66, providing durability and resistance to environmental factors. The terminal block is designed for easy installation with a wire stripping length of 10 mm and requires a 0.5x3 mm screwdriver for connection. It is available in various colors, including grey, red, blue, and more, allowing for easy identification in complex wiring setups. The product is compliant with relevant safety standards, making it a reliable choice for electrical projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block - Din Rail, Channel, part number 1920-1313-ND, features a double level design with two feedthrough circuits, suitable for distribution applications. It accommodates wire sizes from 24 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of up to 600 V and a current rating of 20 A to 24 A. The insulation material is polyamide 66, providing durability and resistance to environmental factors. The terminal block is designed for easy installation with a wire stripping length of 10 mm and requires a 0.5x3 mm screwdriver for connection. It is available in various colors, including grey, red, blue, and more, allowing for easy identification in complex wiring setups. The product is compliant with relevant safety standards, making it a reliable choice for electrical projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CXDL2.5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CXDL2.5
Terminal Blocks CXDL2.5
DIN Term Blk, Spring, Dbl Level

DIN Term Blk, Spring, Dbl Level

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1313-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1313-ND
Terminal Blocks - Din Rail, Channel 1920-1313-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number CXDL2.5 1920-1313-ND
Product Name Terminal Blocks Terminal Blocks - Din Rail, Channel
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-12A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 604-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details