Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK FEED THRU 12-22AWG
DIN Rail Terminal Blocks Feed-thru Termblock
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CTL2.5U | 1920-1237-ND | CTL2.5U | CTL2.5U | 70077159 |
| Product Name | Feed-Through Triple Level Fuse Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block; Wire-to-Wire; 6 mm; 22-12 AWG; 300 V; 25 A; 9 mm; 0.4 Nm; |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | |||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Wire to Wire | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus | ||
| Terminal Block Type | Three Level | Three Level | DIN Rail Terminal Blocks | Single Feed Through; Three Level | |
| Orientation | 180° |