Altech Corp. Ground Spring Clamp Terminal Blocks CSCG4T

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Spring Clamp Terminal Blocks - CSCG4T - Altech Corp.
Flemington, NJ, USA
Ground Spring Clamp Terminal Blocks
CSCG4T
Ground Spring Clamp Terminal Blocks CSCG4T
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Block; 32 A; 800 V; 65 mm L x 42 mm H; 9 mm; Polyamide 6.6 - 70077252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 32 A; 800 V; 65 mm L x 42 mm H; 9 mm; Polyamide 6.6
70077252
Terminal Block; 32 A; 800 V; 65 mm L x 42 mm H; 9 mm; Polyamide 6.6 70077252
Spring Clamp Ground Terminal Block, Polyamide 6.6 Material Insulation Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers ‘screwless’ spring clamp ground terminal blocks. Specially designed alloy feet helps inachieving very low contact resistance and vibration proof grounding.

Spring Clamp Ground Terminal Block, Polyamide 6.6 Material Insulation
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
It offers ‘screwless’ spring clamp ground terminal blocks. Specially designed alloy feet helps inachieving very low contact resistance and vibration proof grounding.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CSCG4T 70077252
Product Name Ground Spring Clamp Terminal Blocks Terminal Block; 32 A; 800 V; 65 mm L x 42 mm H; 9 mm; Polyamide 6.6
Mounting Options 35 mm DIN Rail 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Ground Circuit Terminal
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.167 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers