Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK FEED THRU 2-12AWG
DIN Rail Terminal Blocks 12-2AWG,15mm, gray seale
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CTS35UN | 1920-1249-ND | CTS35UN | CTS35UN |
| Product Name | Feed ThroughTerminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | |||
| Termination Options | Screw Clamp | Screw Clamp | ||
| Approvals | UL Recognized Component Mark (US and Canadian); RoHS | VDE Component Mark; RoHS Compliant | ||
| Terminal Block Type | Single Feed Through | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks |
| Orientation | 45 Degree Entry |