Altech Corp. Feed ThroughTerminal Blocks CTS16U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed ThroughTerminal Blocks - CTS16U - Altech Corp.
Flemington, NJ, USA
Feed ThroughTerminal Blocks
CTS16U
Feed ThroughTerminal Blocks CTS16U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1236-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1236-ND
Terminal Blocks - Din Rail, Channel 1920-1236-ND
CONN TERM BLK FEED THRU 6-22AWG

CONN TERM BLK FEED THRU 6-22AWG

Buy Now Datasheet
Terminal Blocks - CTS16U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CTS16U
Terminal Blocks CTS16U
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
DIN Rail Terminal Blocks - CTS16U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTS16U
DIN Rail Terminal Blocks CTS16U
DIN Rail Terminal Blocks F/T term block

DIN Rail Terminal Blocks F/T term block

Buy Now Datasheet
Terminal Block; Feed-Through; DIN Rail;18 mm (Stripping Length); 12 mm - 70077249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Feed-Through; DIN Rail;18 mm (Stripping Length); 12 mm
70077249
Terminal Block; Feed-Through; DIN Rail;18 mm (Stripping Length); 12 mm 70077249
Feed Through Terminal Blocks, 12 mm Terminal Width Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It is a standard feed-through terminal block for 12 AWG-4 AWG wires.

Feed Through Terminal Blocks, 12 mm Terminal Width
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
It is a standard feed-through terminal block for 12 AWG-4 AWG wires.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTS16U 1920-1236-ND CTS16U CTS16U 70077249
Product Name Feed ThroughTerminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks Terminal Block; Feed-Through; DIN Rail;18 mm (Stripping Length); 12 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Single Feed Through Single Feed Through Single Feed Through DIN Rail Terminal Blocks Single Feed Through
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.206 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.252/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details