The CY2.5/G is a single-level feed-through screw terminal block from the Altech CY Series, designed for machine control, automation, and power distribution applications. It mounts easily onto standard DIN rail and features a universal push-in jumper system. The terminal block has a width of 5 mm, length of 50 mm, and height of 49 mm with DIN rail, weighing 8.3 g per piece. It supports wire sizes from 24 to 12 AWG (0.2 to 2.5 mm²), rated for 600 V or 1000 V AC/DC, with a current rating of 20 A and a torque of 3.6 lb-in (0.4 Nm). The insulation material is polyamide 66, and it meets approval standard E220514 60947-7-1. The green color designation indicates the terminal block body color.
FEATURES
APPLICATIONS
DIN Rail Terminal Blocks DIN Term Blk, Screw, Feed-Thru,20A, 600V, 24-12AWG, 5mm, green
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CY2.5/G | CY2.5/G | CY2.5/G |
| Product Name | Single Level Feed Through Terminal Block | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | UL Listing Mark; IEC | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 2 | 2 | |
| North American | 24 to 12 AWG | 24 to 12 AWG |