Altech Corp. Triple with Ground Terminal Blocks CTLG2.5

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple with Ground Terminal Blocks - CTLG2.5 - Altech Corp.
Flemington, NJ, USA
Triple with Ground Terminal Blocks
CTLG2.5
Triple with Ground Terminal Blocks CTLG2.5
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 1920-1301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1301-ND
Terminal Blocks - Din Rail, Channel 1920-1301-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet
Terminal Blocks - CTLG2.5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CTLG2.5
Terminal Blocks CTLG2.5
DIN Term Blk, Screw, Triple Level

DIN Term Blk, Screw, Triple Level

Buy Now
DIN Rail Terminal Blocks, Triple Level w ground, 24 A, 24-12 AWG, 300V - 70077778 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Rail Terminal Blocks, Triple Level w ground, 24 A, 24-12 AWG, 300V
70077778
DIN Rail Terminal Blocks, Triple Level w ground, 24 A, 24-12 AWG, 300V 70077778
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail.

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTLG2.5
DIN Rail Terminal Blocks CTLG2.5
DIN Rail Terminal Blocks Triple Level DIN Mount

DIN Rail Terminal Blocks Triple Level DIN Mount

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTLG2.5 1920-1301-ND CTLG2.5 70077778 CTLG2.5
Product Name Triple with Ground Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blocks DIN Rail Terminal Blocks, Triple Level w ground, 24 A, 24-12 AWG, 300V DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp; Wire to Wire
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Three Level Single Feed Through; Three Level; Ground Circuit Terminal DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.202 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers