The CTS25U is a feed-through screw terminal block designed for terminal connections up to 150 A with a voltage rating of 1000 V AC/DC. It accepts wire sizes from 14-2 AWG (4-25 mm²) and requires a torque of 30 lb-in (2.0 Nm). The block has a width of 12 mm, length of 49 mm, and height of 57.2 mm with a 35 mm DIN rail. It is constructed with polyamide 66 housing and features screw-type jumper compatibility, DIN rail mounting, and approvals for E220514 60947-7-1. Wire stripping length is 14 mm, and a flat-head screwdriver 1.0 x 5.5 mm is required for installation.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
DIN Rail Terminal Blocks F/T terminal blk LED
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
| Altech Corp. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CTS25U | CTS25U | 70078324 |
| Product Name | Feed ThroughTerminal Blocks | DIN Rail Terminal Blocks | terminal block for 35 and 32 DIN Rail feed through |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through |
| Orientation | 45 Degree Entry |