Altech Corp. Terminal Block; 25 A; 600 V; 22 to 12 AWG; 65 mm L x 6 mm W x 42 mm H; 9 mm CSC4T

Description
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.
Description
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 25 A; 600 V; 22 to 12 AWG; 65 mm L x 6 mm W x 42 mm H; 9 mm - 70078336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 25 A; 600 V; 22 to 12 AWG; 65 mm L x 6 mm W x 42 mm H; 9 mm
70078336
Terminal Block; 25 A; 600 V; 22 to 12 AWG; 65 mm L x 6 mm W x 42 mm H; 9 mm 70078336
Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.

Terminal Blocks, 600 V Voltage Rating, Polyamide 6.6 Insulation Material
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
It offers a time saving alternative to the popular screw clamp connection. Mounted on 35 mm DIN rails. Insulated push-in type jumpers offer a quick and shock proof solution for most cross-connection applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078336
Product Name Terminal Block; 25 A; 600 V; 22 to 12 AWG; 65 mm L x 6 mm W x 42 mm H; 9 mm
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details