Altech Corp. Feed ThroughTerminal Blocks CTS35U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed ThroughTerminal Blocks - CTS35U - Altech Corp.
Flemington, NJ, USA
Feed ThroughTerminal Blocks
CTS35U
Feed ThroughTerminal Blocks CTS35U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
DIN Rail Terminal Blocks - CTS35U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTS35U
DIN Rail Terminal Blocks CTS35U
DIN Rail Terminal Blocks F/T term block

DIN Rail Terminal Blocks F/T term block

Buy Now Datasheet
terminal block for 35 and 32 DIN Rail feed through - 70078325 - Allied Electronics, Inc.
Fort Worth, TX, USA
terminal block for 35 and 32 DIN Rail feed through
70078325
terminal block for 35 and 32 DIN Rail feed through 70078325
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTS35U CTS35U 70078325
Product Name Feed ThroughTerminal Blocks DIN Rail Terminal Blocks terminal block for 35 and 32 DIN Rail feed through
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Single Feed Through
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.302 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details