Altech Corp. Feed ThroughTerminal Blocks CTS10U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed ThroughTerminal Blocks - CTS10U - Altech Corp.
Flemington, NJ, USA
Feed ThroughTerminal Blocks
CTS10U
Feed ThroughTerminal Blocks CTS10U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CTS10U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CTS10U
Terminal Blocks CTS10U
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CTS10U
Terminal Blocks CTS10U
DIN Term Blk, Screw, Feed-Thru

DIN Term Blk, Screw, Feed-Thru

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1261-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1261-ND
Terminal Blocks - Din Rail, Channel 1920-1261-ND
CONN TERM BLK FEED THRU 6-22AWG

CONN TERM BLK FEED THRU 6-22AWG

Buy Now Datasheet
terminal block for 35 and 32 DIN Rail feed through - 70078323 - Allied Electronics, Inc.
Fort Worth, TX, USA
terminal block for 35 and 32 DIN Rail feed through
70078323
terminal block for 35 and 32 DIN Rail feed through 70078323
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site
DIN Rail Terminal Blocks - CTS10U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTS10U
DIN Rail Terminal Blocks CTS10U
DIN Rail Terminal Blocks F/T term block

DIN Rail Terminal Blocks F/T term block

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTS10U CTS10U 1920-1261-ND 70078323 CTS10U
Product Name Feed ThroughTerminal Blocks Terminal Blocks Terminal Blocks - Din Rail, Channel terminal block for 35 and 32 DIN Rail feed through DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Single Feed Through Single Feed Through Single Feed Through DIN Rail Terminal Blocks
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.169 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details