Altech Corp. Panel Mount Spring Clamp Terminal Blocks CSCP2.5T

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Spring Clamp Terminal Blocks - CSCP2.5T - Altech Corp.
Flemington, NJ, USA
Panel Mount Spring Clamp Terminal Blocks
CSCP2.5T
Panel Mount Spring Clamp Terminal Blocks CSCP2.5T
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CSCP2.5T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CSCP2.5T
Terminal Blocks CSCP2.5T
Term Blk, Spring, Panel Mount, Feed-Thru

Term Blk, Spring, Panel Mount, Feed-Thru

Buy Now
DIN Rail Terminal Blocks - CSCP2.5T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CSCP2.5T
DIN Rail Terminal Blocks CSCP2.5T
DIN Rail Terminal Blocks Feed-thru Termblock

DIN Rail Terminal Blocks Feed-thru Termblock

Buy Now Datasheet
Terminal; Clamp; 5 mm; 22 to 14 AWG; 600 V; 20 A; 27 mm H x 35 mm L; 9 mm - 70077093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Clamp; 5 mm; 22 to 14 AWG; 600 V; 20 A; 27 mm H x 35 mm L; 9 mm
70077093
Terminal; Clamp; 5 mm; 22 to 14 AWG; 600 V; 20 A; 27 mm H x 35 mm L; 9 mm 70077093
PA Insulation , 9 mm Strip Length, Terminal Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page ) 600 V, 20 A, 22-14 AWG. Pole Spacing: 5 or 10 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high. High Density, Terminations Per Foot Screw-Cage Clamp or Spring Clamp Accepts Standard Marking Tags

PA Insulation , 9 mm Strip Length, Terminal
Compact and convenient to use where space is a constraint. Cost effective sectional design allows for changing requirements. Order preassembled or easily snap together single pole components to form multipole assemblies. Mounting sections snap onto ends of assembly or between terminal block components to provide additional mounting points. CMB4 assemblies feature an internal bussing provision to distribute power selectively or throughout the assembly. (Please refer to page )
600 V, 20 A, 22-14 AWG. Pole Spacing: 5 or 10 mm (0.236"). 27 mm (1.06") wide × 28 mm (1.10") high.

  • High Density, Terminations Per Foot
  • Screw-Cage Clamp or Spring Clamp
  • Accepts Standard Marking Tags
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CSCP2.5T CSCP2.5T CSCP2.5T 70077093
Product Name Panel Mount Spring Clamp Terminal Blocks Terminal Blocks DIN Rail Terminal Blocks Terminal; Clamp; 5 mm; 22 to 14 AWG; 600 V; 20 A; 27 mm H x 35 mm L; 9 mm
Mounting Options 35 mm DIN Rail Panel Mount
Termination Options Spring Clamp Spring Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Single Feed Through DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products