FEATURES
APPLICATIONS
DIN Term Blk, Push-In, 2x16 Conn
DIN TERM BLK PUSH-IN 2X16 CONN
DIN Rail Terminal Blocks
| Altech Corp. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CP8L32(I.S)H | CP8L32(I.S)H | 1920-CP8L32(I.S)H-ND | CP8L32(I.S)H |
| Product Name | Marshalling / Potential Distribution Terminal Block | Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Approvals | UL Listing Mark; IEC | VDE Component Mark; RoHS Compliant | ||
| # of Contacts | 32 | 8 | ||
| North American | 24 to 14 AWG | 14 to 24 AWG | 24 to 14 AWG | |
| International | 0.20 to 1.50 mm2 | 0.20 to 1.50 mm2 | ||
| Voltage Rating | 300 to 250 volts | 300 volts |