The CTS6U is a single-level feed-through screw terminal block for control and automation applications, designed for DIN rail mounting with a universal foot. It accepts wire sizes from 22 to 8 AWG (0.5 to 6 mm²) and has a voltage rating of 600 V AC/DC and 1000 V AC/DC. The current rating is 50 A for solid wire and 41 A for stranded wire, with a torque specification of 14 lb-in (0.8 Nm). The housing is made of polyamide 66 with a temperature range of -50°C to 105°C and complies with E220514 60947-7-1. It measures 8 mm wide, 43 mm long, and 55.5 mm high with DIN rail, weighing 13.5 g. The terminal includes a screw-type jumper system and supports flat head screwdrivers of size 0.8 x 4.0 mm.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
CONN TERM BLK FEED THRU 8-22AWG
DIN Rail Terminal Blocks F/T term block
Feed-Through Terminal Blocks, DIN Rail Mounting Type
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
It is most versatile terminals for wire-to-wire connection in control, automation, instrumentation and power distribution applications. A special design feature on the flexible foot enables easy mounting and dismounting from the DIN Rail with the help of a screwdriver.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CTS6U | 1920-1241-ND | CTS6U | CTS6U | 70078322 |
| Product Name | Feed ThroughTerminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block; Feed-Through; DIN Rail;32/35 mm; 43 mm L x 47 mm H; 8 mm, Gray |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) | Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail | |||
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | Single Feed Through |
| Orientation | 45 Degree Entry |