Altech Corp. 5 x 20 and 5 x 25 mm Fuse Terminal Blocks CSFL6U

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 x 20 and 5 x 25 mm Fuse Terminal Blocks - CSFL6U - Altech Corp.
Flemington, NJ, USA
5 x 20 and 5 x 25 mm Fuse Terminal Blocks
CSFL6U
5 x 20 and 5 x 25 mm Fuse Terminal Blocks CSFL6U
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Fort Worth, TX, USA
RAIL MOUNT TERMINAL BLOCK
70077248
RAIL MOUNT TERMINAL BLOCK 70077248
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number CSFL6U 70077248
Product Name 5 x 20 and 5 x 25 mm Fuse Terminal Blocks RAIL MOUNT TERMINAL BLOCK
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cCSAus
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through; Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.965 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details