The CTL2.5U(L) is a feed-through triple-level screw terminal block designed for control, automation, and motor applications with high wire density. It features three independent connection levels with marking space on all levels and an LED indication option for various voltages. The terminal block has a width of 6 mm, a length of 84.0 mm, and a height of 68.0 mm when mounted on a 35 mm DIN rail, weighing 21.0 g. It supports wire sizes from 22 to 12 AWG (0.2 to 2.5 mm²) with a voltage rating of 300 V to 500 V AC/DC and a current rating of 25 A or 24 A depending on configuration. Torque requirements are 4.5 lb-in (0.4 Nm), using a flat-head screwdriver of 0.5 x 3.0 mm. The housing is made of polyamide 66 with flammability rating UL94 V0/V2 and operates between -50°C and 105°C. It meets E220514 60947-7-1 approvals.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CTL2.5U(L) |
| Product Name | Feed-Through Triple Level |
| Mounting Options | 32 mm DIN Rail; 35 mm DIN Rail (optional feature) |
| Termination Options | Screw Clamp |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHs |
| Terminal Block Type | Three Level |
| Orientation | 180° |