Altech Corp. Terminal Blocks - Din Rail, Channel CPDL2.5

Description
DIN TERM BLK, PUSH-IN, DBL LEVEL
Request a Quote
Description
DIN TERM BLK, PUSH-IN, DBL LEVEL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block 1920-CPDL2.5-ND is a double-level terminal block designed for DIN rail mounting. It features a width of 35 mm and a height of 15 mm, with a weight of 12.4 g per piece. The terminal block is constructed from polyamide 66, providing durability and insulation. It supports wire sizes from 24 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of 600 V, with a current rating of 24 A. The product is suitable for applications requiring a grounding circuit on the bottom level and feed-through connections on the top level. It is compliant with relevant standards, including E220514 and 60947-7-1, ensuring reliability in electrical installations.

Datasheet Summary
Powered by GS/AI

The Terminal Block 1920-CPDL2.5-ND is a double-level terminal block designed for DIN rail mounting. It features a width of 35 mm and a height of 15 mm, with a weight of 12.4 g per piece. The terminal block is constructed from polyamide 66, providing durability and insulation. It supports wire sizes from 24 to 12 AWG (0.2 to 2.5 mm¬=) and has a voltage rating of 600 V, with a current rating of 24 A. The product is suitable for applications requiring a grounding circuit on the bottom level and feed-through connections on the top level. It is compliant with relevant standards, including E220514 and 60947-7-1, ensuring reliability in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1920-CPDL2.5-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-CPDL2.5-ND
Terminal Blocks - Din Rail, Channel 1920-CPDL2.5-ND
DIN TERM BLK, PUSH-IN, DBL LEVEL

DIN TERM BLK, PUSH-IN, DBL LEVEL

Buy Now Datasheet
 - CPDL2.5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DIN Term Blk, Push-In, Dbl Level

DIN Term Blk, Push-In, Dbl Level

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1920-CPDL2.5-ND CPDL2.5
Product Name Terminal Blocks - Din Rail, Channel
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details