The CY4/G is a single-level feed-through terminal block from the Altech CY Series, designed for machine control, automation, and power distribution applications. It features a universal screw terminal with a snap-on DIN rail mount, dimensions of 6 mm width, 50 mm length, and 49 mm height with DIN rail, and weighs 10.4 g. It supports wire sizes from 24-10 AWG (0.2-4 mm²), has a voltage rating of 600 V and 1000 V AC/DC, and a current rating of 24 A and 32 A. The terminal block is rated for a torque of 4.5 lb-in (0.8 Nm), uses polyamide 66 insulation, and meets E220514 and IEC 60947-7-1 approvals. The green color indicates the insulation color variant of the CY4 series.
FEATURES
APPLICATIONS
DIN Rail Terminal Blocks DIN Term Blk, Screw, Feed-Thru,30A, 600V, 24-10AWG, 6mm, green
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CY4/G | CY4/G | CY4/G |
| Product Name | Single Level Feed Through Terminal Block | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | UL Listing Mark; IEC | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 2 | 2 | |
| North American | 24 to 10 AWG | 24 to 10 AWG |