Altech Corp. Terminal Blocks CX2.5/4

Description
DIN Term Blk, Spring, 4 Conn
Request a Quote
Description
DIN Term Blk, Spring, 4 Conn
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block - Din Rail, Channel, part number 1920-1310-ND, is designed for wire sizes ranging from 24 to 12 AWG (0.2 to 4 mm¬=). It has a voltage rating of up to 1000 V and a current rating of 32 A. The insulation material is polyamide 66, providing durability and resistance to environmental factors. The product features a wire stripping length of 10 mm and requires a screwdriver size of 0.6 x 3.5 mm for installation. It is suitable for various applications, including electrical connections in control panels and machinery. The terminal block is available in multiple colors, allowing for easy identification in complex wiring setups.

Datasheet Summary
Powered by GS/AI

The Terminal Block - Din Rail, Channel, part number 1920-1310-ND, is designed for wire sizes ranging from 24 to 12 AWG (0.2 to 4 mm¬=). It has a voltage rating of up to 1000 V and a current rating of 32 A. The insulation material is polyamide 66, providing durability and resistance to environmental factors. The product features a wire stripping length of 10 mm and requires a screwdriver size of 0.6 x 3.5 mm for installation. It is suitable for various applications, including electrical connections in control panels and machinery. The terminal block is available in multiple colors, allowing for easy identification in complex wiring setups.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - CX2.5/4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CX2.5/4
Terminal Blocks CX2.5/4
DIN Term Blk, Spring, 4 Conn

DIN Term Blk, Spring, 4 Conn

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
CX2.5/4
Terminal Blocks CX2.5/4
DIN Term Blk, Spring, 4 Conn

DIN Term Blk, Spring, 4 Conn

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1310-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1310-ND
Terminal Blocks - Din Rail, Channel 1920-1310-ND
CONN TERM BLK FEED THRU 12-24AWG

CONN TERM BLK FEED THRU 12-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - CX2.5/4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CX2.5/4
DIN Rail Terminal Blocks CX2.5/4
DIN Rail Terminal Blocks DIN Terminal, Spring, 4 conn

DIN Rail Terminal Blocks DIN Terminal, Spring, 4 conn

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CX2.5/4 1920-1310-ND CX2.5/4
Product Name Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Spring Clamp; Spring Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 24 AWG 24 to 12 AWG
International 0.20 to 2.50 mm2
Unlock Full Specs
to access all available technical data