Altech Corp. Marshalling / Potential Distribution Terminal Block CP8L32(I.S)

Description
FEATURES Push-In Connection Technology CP8L32: 8-Level Terminal Block, 4 Connections each CP8L32(I.S)H: 2 Potential Distribution Terminal Block, 16 Connections each CP8L32(I.S): Potential Distribution Terminal Block, 32 Connections each Test Point on each terminal Marking Options to organize wires APPLICATIONS Distribution Control Systems (DCS) Signal Distribution High Density Signal Wiring Potential Distribution
Request a Quote Datasheet
Description
FEATURES Push-In Connection Technology CP8L32: 8-Level Terminal Block, 4 Connections each CP8L32(I.S)H: 2 Potential Distribution Terminal Block, 16 Connections each CP8L32(I.S): Potential Distribution Terminal Block, 32 Connections each Test Point on each terminal Marking Options to organize wires APPLICATIONS Distribution Control Systems (DCS) Signal Distribution High Density Signal Wiring Potential Distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Marshalling / Potential Distribution Terminal Block
CP8L32(I.S)
Marshalling / Potential Distribution Terminal Block CP8L32(I.S)
FEATURES Push-In Connection Technology CP8L32: 8-Level Terminal Block, 4 Connections each CP8L32(I.S)H: 2 Potential Distribution Terminal Block, 16 Connections each CP8L32(I.S): Potential Distribution Terminal Block, 32 Connections each Test Point on each terminal Marking Options to organize wires APPLICATIONS Distribution Control Systems (DCS) Signal Distribution High Density Signal Wiring Potential Distribution

FEATURES

  • Push-In Connection Technology
  • CP8L32: 8-Level Terminal Block, 4 Connections each
  • CP8L32(I.S)H: 2 Potential Distribution Terminal Block, 16 Connections each
  • CP8L32(I.S): Potential Distribution Terminal Block, 32 Connections each
  • Test Point on each terminal
  • Marking Options to organize wires

APPLICATIONS

  • Distribution Control Systems (DCS)
  • Signal Distribution
  • High Density Signal Wiring
  • Potential Distribution
Buy Now Datasheet
Terminal Blocks - Specialized - 1920-CP8L32(I.S)-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1920-CP8L32(I.S)-ND
Terminal Blocks - Specialized 1920-CP8L32(I.S)-ND
DIN TERM BLK PUSH-IN 1X32 CONN

DIN TERM BLK PUSH-IN 1X32 CONN

Buy Now Datasheet
Terminal Blocks - CP8L32(I.S) - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CP8L32(I.S)
Terminal Blocks CP8L32(I.S)
DIN Term Blk, Push-In, 32 Conn

DIN Term Blk, Push-In, 32 Conn

Buy Now
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CP8L32(I.S)
DIN Rail Terminal Blocks CP8L32(I.S)
DIN Rail Terminal Blocks DIN Term Blk, Push-In, 32 Conn,Shorted, 10A, 300V, 24-14AWG, 9mm, grey

DIN Rail Terminal Blocks DIN Term Blk, Push-In, 32 Conn,Shorted, 10A, 300V, 24-14AWG, 9mm, grey

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CP8L32(I.S) 1920-CP8L32(I.S)-ND CP8L32(I.S) CP8L32(I.S)
Product Name Marshalling / Potential Distribution Terminal Block Terminal Blocks - Specialized Terminal Blocks DIN Rail Terminal Blocks
Approvals UL Listing Mark; IEC VDE Component Mark; RoHS Compliant
# of Contacts 32 8
North American 24 to 14 AWG 14 to 24 AWG 24 to 14 AWG
International 0.20 to 1.50 mm2 0.20 to 1.50 mm2
Voltage Rating 300 to 250 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.054 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers