Altech Corp. Feed-Through Triple Level CTL2.5U-H

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed-Through Triple Level - CTL2.5U-H - Altech Corp.
Flemington, NJ, USA
Feed-Through Triple Level
CTL2.5U-H
Feed-Through Triple Level CTL2.5U-H
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet
Terminal Blocks - CTL2.5U-H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
CTL2.5U-H
Terminal Blocks CTL2.5U-H
DIN Term Blk, Screw, Triple Level

DIN Term Blk, Screw, Triple Level

Buy Now
Terminal Block; Wire-to-Wire; 6 mm; 22-12 AWG; 300 V; 25 A; 9 mm; 0.4 Nm; - 70077224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; Wire-to-Wire; 6 mm; 22-12 AWG; 300 V; 25 A; 9 mm; 0.4 Nm;
70077224
Terminal Block; Wire-to-Wire; 6 mm; 22-12 AWG; 300 V; 25 A; 9 mm; 0.4 Nm; 70077224
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail.

Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail.

Supplier's Site
DIN Rail Terminal Blocks - CTL2.5U-H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
CTL2.5U-H
DIN Rail Terminal Blocks CTL2.5U-H
DIN Rail Terminal Blocks 3 Wire Snsr Terminal

DIN Rail Terminal Blocks 3 Wire Snsr Terminal

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number CTL2.5U-H CTL2.5U-H 70077224 CTL2.5U-H
Product Name Feed-Through Triple Level Terminal Blocks Terminal Block; Wire-to-Wire; 6 mm; 22-12 AWG; 300 V; 25 A; 9 mm; 0.4 Nm; DIN Rail Terminal Blocks
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature) Universal Mounting Foot; 32 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp Screw Clamp; Wire to Wire Screw Clamp; Screw
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS UL Recognized Component Mark (US and Canadian); VDE Component Mark; cCSAus VDE Component Mark; RoHS Compliant
Terminal Block Type Three Level Single Feed Through; Three Level DIN Rail Terminal Blocks
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers